EN
  • EN
  • DE

QM3002S

Part No QM3002S
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285865-QM3002S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3002S CAD Model

Description

The QM3002S is a P-Channel enhancement mode MOSFET from UBIQ Semiconductor, designed for various power management and load switching applications. It boasts a low on-resistance (RDS(on)) minimizing power loss and enhancing efficiency in circuit designs. This MOSFET is particularly well-suited for portable devices and battery-powered applications due to its compact size and energy-efficient operation.

Applications:

  • Load Switching: Used to control power distribution in electronic devices.
  • Power Management Circuits: Integral in regulating voltage and current levels.
  • Battery-Powered Devices: Ideal for extending battery life in portable applications.
  • DC-DC Converters: Can be incorporated into DC-DC converters for efficient power conversion.
  • Solid State Relays: Used in solid-state relays for switching DC loads.

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Low Gate Threshold Voltage: Allows for operation with low voltage logic levels.
  • Small Footprint Package: Saves board space in compact designs.
  • Fast Switching Speed: Enables high-frequency operation.

Benefits:

  • Improved Power Efficiency: Low RDS(on) minimizes energy loss.
  • Extended Battery Life: Efficient operation prolongs battery life in portable devices.
  • Simplified Circuit Design: P-Channel configuration eases gate drive requirements.
  • Reduced Board Space: Small package size allows for compact designs.
  • Enhanced System Performance: Fast switching speed facilitates high-frequency applications.

The QM3002S typically features a drain-source voltage (VDS) rating that supports a range of applications, and its gate-source voltage (VGS) is designed for compatibility with standard logic levels. The device’s thermal resistance allows for efficient heat dissipation, contributing to its overall reliability. The compact package options, such as SOT-23, make it suitable for high-density PCB layouts. This MOSFET is often used where space and efficiency are critical design considerations. Detailed specifications should be consulted from the manufacturer's datasheet for specific voltage, current, and temperature ratings to ensure proper application and safe operation. Its robust design ensures reliable performance in demanding environments. The device adheres to industry standard quality and reliability requirements.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Atheros
Lowest to $4.4213
AMCC
Need more? Email Us
Qualcomm
Lowest to $63.1242
Intel
Need more? Email Us
Broadcom Limited
Lowest to $14.0766

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess