EN
  • EN
  • DE

UM6845

Part No UM6845
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description CRT Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UMC Corporation
Win Source Part Number 1277208-UM6845
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM6845 CAD Model

Description

The UM6845 is a CRT (Cathode Ray Tube) Controller, originally manufactured by UMC Corporation (United Microelectronics Corporation). It's a programmable chip designed to generate the timing signals required to control a CRT display. Though CRTs are largely obsolete, the UM6845 was a crucial component in early personal computers, arcade machines, and other display systems.

Applications:

  • Video display adapters: Forming the core logic for displaying text and graphics on CRT monitors.
  • Arcade games: Controlling the display of game graphics on arcade monitors.
  • Early personal computers: Used in the video subsystems of older PCs to generate the video signal.
  • Industrial control systems: Displaying status information and graphical interfaces on CRT displays.
  • Instrumentation: Generating displays for oscilloscopes and other measurement equipment.

Features:

  • Programmable timing parameters: Allows for customization of display timing to suit different CRT monitors.
  • Character and graphics modes: Supports both text-based and graphical display modes.
  • Cursor control: Enables the display and manipulation of a cursor on the screen.
  • Light pen input: Allows for interaction with the display using a light pen.
  • Interlaced and non-interlaced modes: Supports both interlaced and non-interlaced scanning.
  • Address generation: Generates the memory addresses required to access the video memory.

Benefits:

  • Flexible display control: Programmable timing parameters allow for customization of the display to different CRT monitors.
  • Versatile display modes: Supports both text and graphics modes, enabling a wide range of display capabilities.
  • Interactive capabilities: Cursor control and light pen input allow for user interaction with the display.
  • Simplified video hardware design: Integrates many of the functions required to control a CRT display into a single chip.
  • Cost-effective solution: Provided a cost-effective solution for generating CRT displays in the past.

The UM6845 is typically programmed via a set of registers that control the timing parameters of the CRT display, such as the horizontal and vertical sync pulse widths, the number of scan lines, and the character cell size. It generates the necessary signals to control the horizontal and vertical deflection of the electron beam in the CRT, as well as the video signal that determines the brightness of each pixel on the screen. It interfaced directly with video RAM to output character or graphical data to a connected CRT monitor.

Though largely obsolete due to the dominance of LCD and other flat-panel display technologies, the UM6845 remains a significant piece of computing history. Understanding its function provides valuable insight into the workings of early computer graphics systems.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Panasonic
Lowest to $26.8133
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess