EN
  • EN
  • DE

UM6845E

Part No UM6845E
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description CRT Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UMC Corporation
Win Source Part Number 1277209-UM6845E
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UM6845E CAD Model

Description

The UM6845E is a CRT (Cathode Ray Tube) controller, a widely used integrated circuit for generating video signals in older computer systems and arcade machines. It is responsible for timing and controlling the raster scanning process to display images on a CRT monitor.

Applications:

  • CRT Monitors
  • Video Display Terminals
  • Arcade Games
  • Early Personal Computers (e.g., Apple II, BBC Micro)
  • Embedded Systems with CRT Displays

Features:

  • Programmable Horizontal and Vertical Timing
  • Cursor Control
  • Light Pen Input
  • External Synchronization Capabilities
  • Character and Graphics Modes
  • Address Generation for Video RAM

Benefits:

  • Versatile Display Control: Programmable timing allows for a wide range of display resolutions and refresh rates.
  • Simplified Video Hardware Design: Integrates many functions required for CRT control, reducing external component count.
  • Cursor Functionality: Built-in cursor control simplifies user interface development.
  • Light Pen Support: Allows for interactive input using a light pen.
  • Compatibility with Legacy Systems: Enables the repair and maintenance of older computer systems and arcade machines.

Additional Details:

The UM6845E operates by generating the necessary timing signals to control the horizontal and vertical scanning of the electron beam in a CRT. It reads character codes or graphics data from video RAM and converts them into video signals for display. The chip also provides functions for cursor control, allowing the cursor to be positioned anywhere on the screen. The light pen input allows the computer to detect the position of a light pen pointed at the screen. The UM6845E communicates with the host processor through a parallel interface.

The specific registers within the UM6845E allow for detailed control over the display characteristics, including the number of characters per line, the number of lines per screen, the horizontal and vertical sync pulse widths, and the location of the display window within the CRT's raster area. These settings are typically configured by software during system initialization. This chip is a key component in vintage computing and gaming systems and is still used today in some niche applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $24.7389
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess