The ESD05V32D-A is a Transient Voltage Suppressor (TVS) diode manufactured by UN Semiconductor INC. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.
Applications
- Protection of data lines in smartphones and tablets
- ESD protection for USB interfaces
- Protection of HDMI ports
- Protection of Ethernet ports
- Protection of sensitive components in portable devices
Features
- Low clamping voltage
- Low leakage current
- Fast response time
- Small package size
- Complies with IEC 61000-4-2 (ESD) standards
- RoHS compliant
Benefits
- Protects sensitive electronic equipment from ESD damage, increasing reliability and lifespan.
- Reduces the risk of system failures due to transient voltage events.
- Improves the overall robustness of electronic products.
- The small package size allows for integration in space-constrained applications.
- Meets industry standards for ESD protection.
Additional Details
The ESD05V32D-A features a standoff voltage of 5V, making it suitable for protecting 5V logic circuits. Its low clamping voltage ensures that the voltage seen by the protected components remains within safe limits during an ESD event. The device is available in a small SOT-23 package. The specific clamping voltage during an ESD event depends on the specific ESD pulse. It is designed to safely dissipate ESD strikes that would otherwise damage downstream components. The device is also suitable for applications where surge protection is required, although it's primarily designed for ESD. The part is lead-free and complies with environmental regulations.