The 0805W8F3303T5E is a thick film chip resistor manufactured by UNIOHM CORPORATION. It is designed for general purpose applications requiring a stable and reliable resistor in a compact 0805 package.
Applications:
- Current limiting in LED circuits
- Voltage division
- Pull-up/pull-down resistors
- General circuit protection
- Signal termination
Features:
- Compact 0805 package size
- Thick film construction for stability and reliability
- Wide resistance range available
- High power rating for its size
- RoHS compliant and lead-free
Benefits:
- Reduced board space due to small size
- Stable resistance value over temperature and time
- Suitable for automated assembly processes
- Reliable performance in various environmental conditions
- Meets environmental regulations
Specifications:
The 0805W8F3303T5E has a resistance value of 330 kΩ. The tolerance is typically ±1% or ±5%, depending on the specific part number. The power rating is typically 0.125W (1/8W). The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The voltage rating depends on the resistance value but generally is in the range of 50V to 150V.
These resistors are available in tape and reel packaging for automated pick and place assembly. The termination material is typically nickel barrier with solder plating.