EN
  • EN
  • DE

LR122WF180LT4E

Part No LR122WF180LT4E
Manufacturer Uniroyal Electronics Industry Co., Ltd.
Catalog Current Sense Resistors - SMD
Description 180mΩ ±1% 2W Current Sense Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 2512
Power(Watts) 2W
Resistance 180mΩ
Type Current Sense Resistor
Temperature Coefficient ±50ppm/℃
Tolerance ±1%
Ultra Librarian 3D Model Ultra Librarian LR122WF180LT4E CAD Model

Description

02DZ5.1-X Zener Diode

The 02DZ5.1-X delivers precise voltage regulation for sensitive electronics, offering high accuracy and dependable operation even in challenging environments.

  • Applications:
  • Consumer Electronics Power Management
  • Stable Reference Voltage in Calibration Equipment
  • Overcurrent Protection in LED Systems
  • Digital Circuits Requiring Voltage Standards
  • Features and Benefits:
  • Precise 5.1V Zener Voltage for Quality Performance
  • Superior Temperature Coefficient ensuring Very Low Drift
  • Compact Footprint for Space-constrained Designs

Additional Details: The 02DZ5.1-X is highly effective in both portable and stationary applications, offering consistent performance and durability.

You May Also Be Interested in

IRC - a TT electronics Company.
LRC-LRF2512LF-01-R025-F IRC / TT Electronics Current Sense Resistors - SMD 2W .025 1% 100ppm datasheet, inventory, & pricing.
Lowest to $0.5821
Panasonic
ERJ-B1CFR022U Panasonic Current Sense Resistors - SMD 1020 0.02ohms 1% Tol AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-6CWDR010V Panasonic Current Sense Resistors - SMD 0805 0.5% 0.01ohm AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-MS4HF8M0U Panasonic Current Sense Resistors - SMD 2512 2W 8mOhm +/-1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
IRC - a TT electronics Company.
LRC-LR2512LF-01-R500-F IRC / TT Electronics Current Sense Resistors - SMD 2watts .5ohms 1% datasheet, inventory, & pricing.
Lowest to $0.5239
Panasonic
ERJ-2BWFR050X Panasonic Current Sense Resistors - SMD 0402 50mOhm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
TT Electronics
Current Sense Resistors - SMD 2512 4mOhms 1% Standard
Need more? Email Us
Panasonic
Current Sense Resistors - SMD 2512 0.01ohm 5% Curr Sense AEC-Q200
Need more? Email Us
Panasonic
ERJ-1TRQFR68U Panasonic Current Sense Resistors - SMD 2512 0.68ohm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0681 $50.0535
1,790+ $0.0559 $100.0610
2,775+ $0.0541 $150.1275
3,820+ $0.0524 $200.1680
4,945+ $0.0506 $250.2170
6,610+ $0.0454 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess