EN
  • EN
  • DE

E32D251HPN153MED0M

Part No E32D251HPN153MED0M
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 15000UF 20% 250V SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series U32D
Packaging Bulk
Capacitance 15000μF
Tolerance ±20%
Voltage Rating 250V
ESR (Equivalent Series Resistance) 12.7 mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 20.82A @ 120Hz
Ripple Current - High Frequency 27.6906A @ 50kHz
Lead Spacing 1.250" (31.75mm)
Dimension 3.000" Dia (76.20mm)
Height - Seated (Maximum) 5.125" (130.18mm)
Mounting Chassis Mount
Package Radial, Can - Screw Terminals
Win Source Part Number 764542-E32D251HPN153MED0M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E32D251HPN153MED0M CAD Model

Description

The United Chemi-Con U32D series capacitor is a high-quality component designed for general applications.

  • Capacitance: 15000μF
  • Voltage Rating: 250V
  • Package: Radial with can screw terminals
  • Tolerance: ±20%
  • ESR: 12.7 mOhm @ 120Hz
  • Ripple Current: 20.82A @ 120Hz, 27.6906A @ 50kHz
  • Lifetime: 2000 Hrs @ 105°C
  • Polarization: Polar
  • Dimensions: 3.000" Dia (76.20mm), 5.125" (130.18mm)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess