EN
  • EN
  • DE

XC95144-10PQG160C

Part No XC95144-10PQG160C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Enhanced pin-locking architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281931-XC95144-10PQG160C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144-10PQG160C CAD Model

Description

The XC95144-10PQG160C, manufactured by Xilinx Inc., is a high-performance Complex Programmable Logic Device (CPLD) from the XC9500 family. This device provides a cost-effective and flexible solution for a wide range of logic applications, offering in-system programmability and robust performance.

Applications

  • Industrial Control Systems: Used for implementing custom control logic, state machines, and timing control circuits in industrial automation equipment.
  • Networking Equipment: Employed in routers, switches, and other networking devices for implementing high-speed data processing and control functions.
  • Telecommunications: Integrated into telecommunications equipment for signal processing, data routing, and protocol conversion.
  • Consumer Electronics: Utilized in set-top boxes, DVD players, and other consumer electronics devices for implementing custom logic and control functions.
  • Medical Devices: Found in medical equipment for implementing real-time control, data acquisition, and signal processing tasks.

Features

  • High Density: Provides a high density of logic gates, allowing for the implementation of complex digital circuits.
  • In-System Programmability (ISP): Can be reprogrammed in-system, enabling design changes and upgrades without removing the device from the circuit board.
  • Fast Propagation Delay: Offers a fast propagation delay, ensuring high-speed performance in demanding applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Flexible I/O: Provides a flexible I/O structure, allowing for easy interface to various external devices and systems.

Benefits

  • Design Flexibility: Programmable logic allows for flexible design changes and customization, reducing development time and costs.
  • Fast Time-to-Market: In-system programmability enables quick design iterations and faster time-to-market.
  • High Performance: Fast propagation delay ensures high-speed operation in demanding applications.
  • Reduced System Cost: Integration of multiple logic functions into a single device reduces component count and system cost.
  • Improved Reliability: Solid-state design enhances reliability compared to discrete logic components.

Additional Details

The XC95144-10PQG160C is typically programmed using industry-standard programming tools and languages, such as VHDL or Verilog. The device features a rich set of programmable resources, including logic blocks, I/O blocks, and routing resources, allowing for the implementation of complex digital circuits. The in-system programmability feature enables designers to make design changes and upgrades without removing the device from the circuit board, simplifying maintenance and reducing downtime. The device is available in various packages and temperature ranges to meet the requirements of different applications.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess