EN
  • EN
  • DE

ADP3338AKC-2.85-RL

Part No ADP3338AKC-2.85-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 1A SOT223-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.4V @ 1A
Output Current 1A
Operating Supply Current 190μA to 30mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1015136-ADP3338AKC-2.85-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC-2.85-RL CAD Model

Description

The ADP3338AKC-2.85-RL is a high-performance, high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This particular model is engineered to deliver a fixed output voltage of 2.85V, making it an ideal component for sensitive electronic devices that require a stable power supply.

Key Features:

  • Output Voltage: 2.85V fixed, providing a precise voltage source for critical applications.
  • High Accuracy: Offers excellent regulation and low output voltage error, ensuring reliable performance for sensitive circuits.
  • Low Dropout: The low dropout feature enables the regulator to continue to operate even when the input-to-output differential is very small, making it highly efficient in battery-powered applications.
  • High Current Capability: Capable of delivering up to 1A of output current, suitable for a wide range of applications.
  • Thermal Overload Protection: Includes built-in thermal overload protection to safeguard the device and the system under extreme conditions.
  • Current Limiting: Features current limiting to prevent damage from overcurrent conditions.
  • Low Noise: Designed for low noise operation, which is essential for RF and precision analog circuits.
  • Package: Supplied in a compact TO-220 package, which is easy to mount and suitable for through-hole PCB designs.

Applications:

The ADP3338AKC-2.85-RL is versatile and can be used in a variety of applications, including but not limited to:

  • High-end consumer electronics
  • Portable and battery-powered devices
  • Microprocessor/ microcontroller power supplies
  • Telecommunications equipment
  • Data acquisition systems
  • Medical devices

This voltage regulator from Analog Devices Inc. is a reliable solution for applications requiring a high degree of stability and precision in power management. Its robust feature set ensures that it can meet the stringent requirements of the most demanding electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess