EN
  • EN
  • DE

EGPA350ELL681MK20S

Part No EGPA350ELL681MK20S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 680UF 20% 35V RADIAL / 680 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 44mOhm @ 100kHz 3000 Hrs @ 125°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Capacitance 680 µF
Tolerance ±20%
Voltage - Rated 35 V
ESR (Equivalent Series Resistance) 44mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.092 A @ 120 Hz
Ripple Current @ High Frequency 1.82 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 0.846" (21.50mm)
Mounting Through Hole
Case / Package Radial, Can
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number EGPA350ELL681MK20S-ND,565-3388
Standard Package 1,000
Win Source Part Number 1331013-EGPA350ELL681MK20S
Ultra Librarian 3D Model Ultra Librarian EGPA350ELL681MK20S CAD Model

Description

The 1331013-EGPA350ELL681MK20S capacitor from United Chemi-Con is a high-quality aluminum electrolytic capacitor that is designed to meet the needs of automotive applications. Bold the product name (e.g., BAV99S,135 → 1331013-EGPA350ELL681MK20S) and manufacturer (e.g., Nexperia USA Inc. → United Chemi-Con).

  • Application: Automotive
  • Capacitance: 680 µF
  • Voltage Rating: 35 V
  • Tolerance: ±20%
  • ESR: 44mOhm @ 100kHz
  • Lifetime: 3000 hours @ 125°C
  • Polarization: Polarized
  • Packaging: Bulk
  • Lead Spacing: 0.197" (5.00mm)
  • Temperature Range: -40°C to 125°C
  • Rating: AEC-Q200
  • Series: Radial, Can
  • Standard Package: 1000

You May Also Be Interested in

Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3871 $50.3230
315+ $0.3176 $100.0440
490+ $0.3077 $150.7730
675+ $0.2977 $200.9475
870+ $0.2878 $250.3860
1,165+ $0.2581 $300.6865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 711 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess