EN
  • EN
  • DE

EGPD250ELL202MK20H

Part No EGPD250ELL202MK20H
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 2000UF 20% 25V RADIAL / 2000 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 42mOhm @ 100kHz 3000 Hrs @ 135°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series GPD
Package Bulk
Product Status Active
Capacitance 2000 µF
Tolerance ±20%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 42mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 135°C
Temperature Range - Operating -40°C ~ 135°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.656 A @ 120 Hz
Ripple Current @ High Frequency 2.76 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 0.846" (21.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1354009-EGPD250ELL202MK20H
Ultra Librarian 3D Model Ultra Librarian EGPD250ELL202MK20H CAD Model

Description

The 1354009-EGPD250ELL202MK20H is a bulk package radial aluminum electrolytic capacitor from United Chemi-Con.

  • Series: GPD
  • Capacitance: 2000 μF
  • Voltage Rating: 25 V
  • Operating Temperature: -40°C to 135°C
  • Application: Automotive
  • Tolerance: ±20%
  • Lifetime: 3000 hours @ 135°C
  • Ripple Current (Low Frequency): 1.656 A @ 120 Hz
  • Ripple Current (High Frequency): 2.76 A @ 100 kHz
  • Lead Spacing: 0.197" (5.00mm)
  • Size/Dimension: 0.492" (12.50mm) diameter and 0.846" (21.50mm) in height
  • Standard: AEC-Q200

You May Also Be Interested in

Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess