EN
  • EN
  • DE

EGXE350ELL102ML25S

Part No EGXE350ELL102ML25S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 1000UF 20% 35V RADIAL / 1000 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series GXE
Package Bulk
Capacitance 1000 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 5000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 972 mA @ 120 Hz
Ripple Current @ High Frequency 1.62 A @ 100 kHz
Impedance 31 mOhms
Lead Spacing 0.295" (7.50mm)
Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.063" (27.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Standard Package 500
Win Source Part Number 1007346-EGXE350ELL102ML25S
Ultra Librarian 3D Model Ultra Librarian EGXE350ELL102ML25S CAD Model

Description

The 1007346-EGXE350ELL102ML25S capacitor is a high-quality aluminum electrolytic capacitor that is suitable for a wide range of automotive applications. It is from United Chemi-Con

  • Capacitance: 1000 µF
  • Voltage Rating: 35 V
  • Polarized: Yes
  • Tolerance: ±20%
  • Ripple Current @ Low Frequency: 972 mA @ 120 Hz
  • Ripple Current @ High Frequency: 1.62 A @ 100 kHz
  • ESR: Not Specified
  • Lifetime: 5000 hours @ 125°C
  • Package: Radial, Can
  • Mounting: Through Hole
  • Lead Spacing: 0.295" (7.50mm)
  • Diameter: 0.630" Dia (16.00mm)
  • Height: 1.063" (27.00mm)
  • Standard Package: 500
  • AEC-Q200: Yes
  • ROHS3: Compliant
  • REACH: Unaffected

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess