EN
  • EN
  • DE

EKMG101ELL221MK25S

Part No EKMG101ELL221MK25S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 220UF 20% 100V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Status Active
Capacitance 220μF
Tolerance ±20%
Voltage Rating 100V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 440mA @ 120Hz
Ripple Current - High Frequency 660mA @ 100kHz
Lead Spacing 0.197" (5.00mm)
Height - Seated (Max) 1.043" (26.50mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 1050481-EKMG101ELL221MK25S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EKMG101ELL221MK25S CAD Model

Description

The United Chemi-Con EKMG101ELL221MK25S is a 220μF polarized capacitor with a voltage rating of 100V and a capacitance tolerance of ±20%.

  • Manufacturer: United Chemi-Con
  • Capacitance: 220μF
  • Voltage Rating: 100V
  • Capacitance Tolerance: ±20%
  • Ripple Current: 440mA @ 120Hz and 660mA @ 100kHz
  • Design: Radial can dimension
  • Mounting: Through-hole package
  • Lead Spacing: 0.197" (5.00mm)
  • Height: 1.043" (26.50mm) when seated
  • Temperature Range: -55°C to 105°C
  • Application: Commonly used in general purpose applications.

You May Also Be Interested in

Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5601 $58.8105
255+ $0.4596 $117.1980
390+ $0.4453 $173.6670
540+ $0.4308 $232.6320
695+ $0.4165 $289.4675
930+ $0.3735 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,400 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess