EN
  • EN
  • DE

EKMM401VSN121MP35S

Part No EKMM401VSN121MP35S
Manufacturer United Chemi-Con
Catalog Capacitors
Description CAP ALUM 400V POLAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Chemi-Con
Series KMM
Packaging Bulk
Part Status Active
Capacitance 120 μF
Tolerance ±20%
Voltage - Rated 400 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature -25°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 750 mA @ 120 Hz
Ripple Current @ High Frequency 1.0725 A @ 50 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 0.866" Dia (22.00mm)
Height - Seated (Max) 1.457" (37.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Ultra Librarian 3D Model Ultra Librarian EKMM401VSN121MP35S CAD Model

You May Also Be Interested in

AVX Corporation
CAP CER 10UF 100V X7R 2220
Lowest to $3.0944
AVX Corporation
CAP CER 4700PF 2KV X7R 1812
Need more? Email Us
Vishay
CAP ALUM 470UF 20% 50V AXIAL TH
Lowest to $1.6363
Knowles
CAP ALUM 1000UF 20% 63V RADIAL
Lowest to $1.2272
AVX Corporation
CAP CER 1UF 100V X7R 0805
Need more? Email Us
AVX Corporation
CAP CER 1UF 100V X7R 0805
Lowest to $0.1172
Murata Electronics North America
CAP CER 1UF 2.5V X7T 0201
Need more? Email Us
Knowles
CAP ALUM 390UF 20% 450V SNAP TH
Lowest to $12.2672
AVX Corporation
CAP CER 2.2UF 50V X7R 1206
Lowest to $0.1260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess