EN
  • EN
  • DE

EKMS401VSN221MQ30S

Part No EKMS401VSN221MQ30S
Manufacturer United Chemi-Con
Catalog Capacitors
Description CAP ALUM 220UF 20% 400V SNAP TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Chemi-Con
Series KMS
Packaging Bulk
Part Status Active
Capacitance 220 μF
Tolerance ±20%
Voltage - Rated 400 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature -25°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 1.13 A @ 120 Hz
Ripple Current @ High Frequency 1.6159 A @ 50 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 1.000" Dia (25.40mm)
Height - Seated (Max) 1.280" (32.50mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Ultra Librarian 3D Model Ultra Librarian EKMS401VSN221MQ30S CAD Model

You May Also Be Interested in

AVX Corporation
CAP CER 240PF 200V P90 1111
Lowest to $3.3429
Draloric
CAP FILM 10000PF 5% 250VDC RAD
Lowest to $0.0818
Vishay
CONFORMAL COATED TANTALUM CAP
Lowest to $7.5750
AVX Corporation
CAP CER 4700PF 2KV X7R 1812
Need more? Email Us
Knowles
CAP ALUM 390UF 20% 450V SNAP TH
Lowest to $12.2672
Knowles
CAP ALUM 1000UF 20% 63V RADIAL
Lowest to $1.2272
Panasonic
CAP ALUM POLY 680UF 20% 16V SMD
Lowest to $1.9090
Murata Electronics North America
CAP CER .1UF 6.3V X7T 01005
Need more? Email Us
AVX Corporation
CAP CER 10UF 100V X7R 2220
Lowest to $3.0944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess