EN
  • EN
  • DE

EKYB630ELL821MK35S

Part No EKYB630ELL821MK35S
Manufacturer United Chemi-Con
Catalog OEM Souring
Description Aluminium Electrolytic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469557-EKYB630ELL821MK35S
Manufacturer United Chemi-Con
Package Bulk
Product Status Active
Capacitance 820 µF
Tolerance ±20%
Voltage - Rated 63V
Lifetime @ Temp. 10000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 1.62 A @ 120 Hz
Ripple Current @ High Frequency 2.7 A @ 100 kHz
Impedance 22 mOhms
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.437" (36.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian EKYB630ELL821MK35S CAD Model

Description

The EKYB630ELL821MK35S is an aluminum electrolytic capacitor manufactured by United Chemi-Con, a leading name in capacitor technology. This device is designed for applications requiring a high capacity capacitor with a long lifespan. It is typically used in power supply circuits, filtering applications, and energy storage, making it crucial for ensuring smooth operation in electronics and electrical equipment. The capacitor features a large capacitance value of 820 microfarads (uF) with a rated voltage of 63V, which enables it to store and release a significant amount of energy. Its endurance and reliability are further augmented by its ability to operate across a wide temperature range, making it suitable for challenging environmental conditions. The EKYB630ELL821MK35S exhibits low impedance and excellent ripple current handling capabilities, attributes that make it highly efficient for smoothing out voltage fluctuations and providing a stable power supply to the connected circuits. Its compact size and long life make it an indispensable component in power electronics, audio equipment, and industrial machinery, embodying United Chemi-Con's commitment to delivering high-quality, reliable capacitors to the market.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess