EN
  • EN
  • DE

TND14V-390KB00AAA0

Part No TND14V-390KB00AAA0
Manufacturer United Chemi-Con
Catalog TVS - Varistors, MOVs
Description Var MOV 25VAC/30VDC 2000A 39V Thru-Hole Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 9 nF
Case / Package Radial
Clamping Current 10 A
Clamping Voltage 77 V
Depth 4.9 mm
Lead/Base Style Radial
Lead Pitch 7.5 mm
Max Operating Temperature 85 °C
Max Surge Current 2 kA
Max Voltage Rating (AC) 25 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -40 °C
Mount Through Hole
RoHS Compliant
Varistor Voltage 39 V
Voltage Tolerance 10 %
Win Source Part Number 1146951-TND14V-390KB00AAA0
Categories TVS - Varistors,MOVs
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TND14V-390KB00AAA0 CAD Model

Description

The United Chemi-Con TND14V-390KB00AAA0 is a radial aluminum electrolytic capacitor that has a capacitance of 9nF.

  • Clamping Voltage: 77V
  • Voltage Tolerance: 10%
  • Clamping Current: 10A
  • Varistor Voltage: 39V
  • Maximum Surge Current: 2kA
  • Impedance: 43mOhms
  • Polarized: Yes
  • Rated Voltage: 50V
  • Lifetime: 7000 hours @ 105 degrees Celsius
  • Mounting: Through-Hole
  • Diameter: 0.394 inches
  • Height: 1.181 inches
  • Tolerance: +/- 20%
  • Lead Spacing: 0.197 inches
  • Operating Temperature Range: -40 degrees Celsius to 105 degrees Celsius
  • ROHS3 Compliance: Compliant
  • REACH: Unaffected

You May Also Be Interested in

Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
Lowest to $0.0403
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.0277
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
Lowest to $61.1769
Panasonic
Lowest to $0.0381

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5444 $59.8840
260+ $0.4468 $116.1680
405+ $0.4328 $175.2840
555+ $0.4188 $232.4340
715+ $0.4049 $289.5035
955+ $0.3629 $346.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,257 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess