The TNR7V471K is a transient voltage suppressor (TVS) varistor manufactured by United Chemi-Con. It is designed to protect electronic circuits from voltage surges caused by electrostatic discharge (ESD), lightning strikes, or inductive load switching. The varistor offers a high surge current capability and fast response time to clamp transient voltages and prevent damage to sensitive components.
Applications:
- Power supplies
- Industrial equipment
- Automotive electronics
- Consumer electronics
- Telecommunications equipment
- Surge protection devices
Features:
- High surge current capability
- Fast response time
- Wide operating voltage range
- RoHS compliant
- Excellent clamping characteristics
- Compact size
Benefits:
- Protects sensitive electronic components from voltage surges
- Improves system reliability and reduces downtime
- Extends the lifespan of electronic equipment
- Enhances safety by preventing overvoltage conditions
- Easy to integrate into existing circuits
Technical Specifications:
The TNR7V471K has a varistor voltage of 470V. It is designed to withstand high surge currents, typically in the range of several kiloamperes. It offers a fast response time, clamping transient voltages within nanoseconds. The operating temperature range typically spans from -40°C to +85°C. It conforms to RoHS standards, ensuring it is free from hazardous substances. The package type is typically a disc varistor with leaded terminals.
In summary, the United Chemi-Con TNR7V471K is a reliable and effective transient voltage suppressor, ideal for protecting a wide range of electronic equipment from harmful voltage surges. Its high surge current capability, fast response time, and robust construction make it a suitable choice for demanding applications.