EN
  • EN
  • DE

XC61FN2512MR-G

Part No XC61FN2512MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Voltage Detector 2.55V 1.6V to 6V 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990723-XC61FN2512MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FN2512MR-G CAD Model

Description

The XC61FN2512MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. It is commonly used in microcontrollers, memory devices, and other critical systems to ensure reliable operation and prevent data corruption.

Applications:

  • Microcontroller Systems: Provides reset functionality for microcontrollers during power-up and voltage drops.
  • Memory Devices: Prevents data corruption in memory devices by resetting the system during voltage fluctuations.
  • Real-Time Clocks (RTC): Ensures accurate timekeeping by resetting the RTC during voltage instabilities.
  • Power Management Circuits: Monitors voltage levels and triggers appropriate actions in power management systems.
  • Battery-Powered Devices: Protects battery-powered devices from undervoltage conditions.

Features:

  • Precise Detection Voltage: Provides accurate voltage monitoring with a specified threshold.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package Size: Suitable for space-constrained applications.
  • Open Drain Output: Allows for flexible connection to various circuits.
  • Adjustable Hysteresis: Provides hysteresis to prevent oscillations around the threshold voltage.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Ensured System Reliability: Prevents system malfunctions and data corruption due to voltage drops.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Integrates easily into existing circuits with minimal external components.
  • Improved System Stability: Hysteresis prevents false resets and ensures stable operation.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset functionality.

The XC61FN2512MR-G has a detection voltage of 2.5V and is packaged in a small SOT-25 package. The open drain output allows for easy interfacing with various logic levels. Its precise detection voltage and low power consumption make it ideal for use in battery-powered and low-power applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3595 $51.9090
52+ $1.9360 $100.6720
80+ $1.8755 $150.0400
111+ $1.8150 $201.4650
143+ $1.7545 $250.8935
191+ $1.5730 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess