Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Unitrode
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 35V
Frequency - Switching 1Hz ~ 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CDIP
Base Product Number UC2526
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 692982-UC2526J
Ultra Librarian 3D Model Ultra Librarian UC2526J CAD Model

Description

The UC2526J is an integrated circuit DC-DC switching controller designed for use in power management applications.

  • Category: Power Management (PMIC)
  • Family: Integrated Circuits (ICs)
  • Type: Transistor Driver
  • Function: Step-Up/Step-Down
  • Topologies: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
  • Switching Frequency: 1Hz to 400kHz
  • Control Features: Enable, Frequency Control, Reset, Soft Start
  • Outputs: 2
  • Output Configuration: Positive
  • Rectification: Synchronous
  • Operating Temperature: -25°C to 85°C
  • Mounting Type: Through Hole
  • Packaging: Bulk
  • Quantity: 1 Piece
  • Manufacturer: Unitrode
  • Status: Active

You May Also Be Interested in

ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Renesas Electronics America
Triple, 180° Out-of-Phase, Synchronous Step-Down PWM Controller | IC REG CTRLR BUCK 32QFN
Need more? Email Us
ECAD model for ISL9443IRZ
Microchip Technology
750 kHz Boost Controller
Lowest to $1.8071
ECAD model for MCP1650S-E/MS
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $19.5582
ECAD model for LTC7818JUJ#PBF
Analog Devices Inc.
IC REG CTRLR SYNC BUCK 60V 20QFN
Lowest to $18.6333
ECAD model for LTC7800HUDC#PBF
Analog Devices Inc.
IC REG CTRLR BUCK PMBUS 52QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 52-QFN (7x8)
Lowest to $29.4699
ECAD model for LTC3886IUKG#PBF
Linear Technology
LTM4631 - ULTRATHIN DUAL 10A OR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for LTM4631EV#PBF
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUIT
Need more? Email Us
ECAD model for TL594CPWRG4
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.0447 $72.2682
14+ $9.8831 $138.3634
21+ $9.5740 $201.0540
28+ $9.2648 $259.4144
37+ $8.9569 $331.4053
49+ $8.0306 $393.4994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention