EN
  • EN
  • DE

UP0108AMA5-12

Part No UP0108AMA5-12
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388720-UP0108AMA5-12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP0108AMA5-12 CAD Model

Description

The UP0108AMA5-12 is a power management integrated circuit (PMIC) manufactured by UPI (uPI Semiconductor Corp.). It is designed to provide efficient and reliable power conversion for a variety of applications. This PMIC integrates multiple functions, typically including buck converters, LDO regulators, and protection circuits, into a single chip, reducing board space and component count.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to manage power distribution and optimize battery life.
  • Embedded Systems: Suitable for various embedded applications, including industrial controllers and IoT devices, requiring stable and regulated power supplies.
  • Networking Equipment: Employed in routers, switches, and other networking devices to provide power to different functional blocks.
  • Storage Devices: Used in SSDs and other storage solutions to provide regulated power to the memory and controller.

Features:

  • High Efficiency: Designed for high power conversion efficiency, minimizing power loss and heat generation.
  • Multiple Outputs: Integrates multiple voltage rails to power different components within a system.
  • Programmable Settings: Offers programmable output voltages and current limits to optimize performance for specific applications.
  • Protection Circuits: Includes over-voltage, over-current, and short-circuit protection to safeguard the device and connected components.
  • Compact Package: Available in a small form factor package to save board space.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • Improved Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable applications.
  • Reduced Board Space: Integration of multiple power management functions in a single chip minimizes the number of external components needed.
  • Enhanced System Reliability: Built-in protection features prevent damage from voltage or current surges, improving system robustness.
  • Simplified Design: Integrated features and programmable settings simplify power supply design and reduce time-to-market.
  • Cost-Effective Solution: Combines multiple power management functions into a single IC, reducing overall system cost.

Technical Specifications (Typical):

While specific specifications may vary depending on the exact variant, typical characteristics of the UP0108AMA5-12 include an input voltage range of 2.5V to 5.5V, multiple output voltages (e.g., 1.2V, 1.8V, 3.3V), switching frequency of several MHz, and various protection features like OVP, OCP, and SCP. Refer to the official UPI datasheet for precise specifications and operating conditions.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess