EN
  • EN
  • DE

UP1510PQKF

Part No UP1510PQKF
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388822-UP1510PQKF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP1510PQKF CAD Model

Description

The UP1510PQKF is a synchronous buck controller IC manufactured by uPI Semiconductor Corp. It's designed for applications demanding high efficiency and precise voltage regulation, commonly found in power supplies for various electronic devices.

Applications:

  • Notebook Computers: Used in core voltage regulation for CPUs and GPUs.
  • Desktop Computers: Powering chipsets and memory.
  • Graphics Cards: Providing stable power to GPUs.
  • Solid State Drives (SSDs): Regulating voltage for SSD controllers and memory.
  • Point-of-Load (POL) Converters: Used in distributed power systems.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs as synchronous rectifiers.
  • Adjustable Output Voltage: Allows for flexible voltage settings to meet various application requirements.
  • Over-Current Protection (OCP): Protects the load and the controller from excessive current draw.
  • Under-Voltage Protection (UVP): Shuts down the controller when the input voltage drops below a certain threshold, preventing damage.
  • Soft-Start Function: Limits inrush current during startup, ensuring a smooth and controlled power-up sequence.
  • Voltage Mode PWM Control: Provides stable and accurate voltage regulation.
  • Integrated Gate Drivers: Simplifies design and reduces external component count.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power loss and improves overall system efficiency.
  • Stable Voltage Regulation: Ensures consistent and reliable power delivery to the load.
  • Protection Features: Prevents damage to the load and the controller from various fault conditions.
  • Simplified Design: Integrated features reduce the need for external components, making the design process easier.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The UP1510PQKF typically operates with an input voltage range of 4.5V to 25V and can provide output voltages down to 0.6V. The switching frequency is adjustable, allowing designers to optimize performance for specific applications. It is available in a compact package, making it suitable for space-constrained designs. The specific package type and pinout details are available on the manufacturer's datasheet.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess