EN
  • EN
  • DE
  • IT

UP1536FDDA

Part No UP1536FDDA
Manufacturer UPI
Catalog Misc Products
Description Synchronous-Rectified Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841417-UP1536FDDA
Ultra Librarian 3D Model Ultra Librarian UP1536FDDA CAD Model

Description

The UP1536FDDA is a synchronous buck controller manufactured by uPI Semiconductor Corp. It is designed to provide a high-efficiency, cost-effective solution for step-down DC-DC conversion applications. The controller utilizes a constant-on-time (COT) control architecture, which allows for fast transient response and stable operation over a wide range of input voltages and output currents.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs.
  • Graphics Cards: Power supply for memory and core voltage.
  • Servers: Point-of-load regulation in distributed power systems.
  • Industrial Power Supplies: Provides efficient power conversion for various industrial applications.
  • Embedded Systems: Voltage regulation for microprocessors and other digital ICs.

Features:

  • Constant-On-Time (COT) Control Architecture: Enables fast transient response and stable operation.
  • Wide Input Voltage Range: Typically supports input voltages from 4.5V to 25V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the controller and load from excessive current.
  • Under-Voltage Lockout (UVLO): Prevents the controller from operating with insufficient input voltage.
  • Enable/Disable Control: Allows for easy power sequencing and system control.
  • Power Good Output: Indicates when the output voltage is within the specified regulation range.

Benefits:

  • High Efficiency: COT control and optimized design minimize power losses.
  • Fast Transient Response: Quickly adapts to changes in load current, ensuring stable output voltage.
  • Stable Operation: Robust design ensures stable operation over a wide range of conditions.
  • Compact Solution: Integrates many features into a small package, reducing board space.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The UP1536FDDA typically requires external MOSFETs to implement the power stage. The selection of these MOSFETs is critical to achieving optimal performance. The datasheet provides detailed guidelines for selecting appropriate MOSFETs based on the input voltage, output voltage, and output current requirements. The controller also includes internal compensation, simplifying the design process and reducing the number of external components required. It is typically available in a small QFN package.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess