EN
  • EN
  • DE

UP1632P

Part No UP1632P
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388843-UP1632P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UP1632P CAD Model

Description

The UP1632P is a synchronous buck controller designed by uPI Semiconductor for high-efficiency, step-down DC-DC conversion. It's commonly used in applications where a regulated voltage is needed from a higher voltage source, such as in power supplies for computing devices and other electronic systems.

Applications:

  • Notebook computers: Powering the CPU core and other critical components.
  • Desktop computers: Providing voltage regulation for various system functions.
  • Graphics cards: Used in voltage regulation modules (VRMs) to supply the GPU.
  • Server power supplies: Contributing to efficient power delivery in server environments.
  • Solid-state drives (SSDs): Powering the internal circuitry of SSDs.

Features:

  • Synchronous Rectification: Uses two MOSFETs to reduce power loss and increase efficiency compared to diode rectification.
  • Adjustable Output Voltage: The output voltage can be set by external resistors, allowing for flexibility in design.
  • Programmable Switching Frequency: Optimizes the balance between efficiency and component size.
  • Over-Current Protection (OCP): Protects the load and the regulator from damage due to excessive current draw.
  • Under-Voltage Protection (UVP): Shuts down the regulator if the output voltage falls below a safe level.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a specified limit.
  • Thermal Shutdown: Shuts down the regulator if it overheats, preventing damage to the device itself.
  • Enable/Disable Input: Allows for external control of the regulator's operation.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in cooler operation and longer battery life in portable applications.
  • Stable Output Voltage: Provides a regulated output voltage, even under varying load conditions.
  • Protection Features: Protects the regulator and the load from common fault conditions.
  • Flexibility: Adjustable output voltage and programmable switching frequency allow for customization to specific application requirements.
  • Compact Design: Often available in small packages, making it suitable for space-constrained applications.

Additional Details:

The UP1632P typically requires external MOSFETs for the synchronous rectification. The choice of these MOSFETs is crucial for optimizing efficiency and thermal performance. External compensation components are also needed to stabilize the control loop and ensure proper operation. Detailed information about component selection and circuit design can be found in the device's datasheet and application notes provided by uPI Semiconductor. The switching frequency is usually programmed by an external resistor. The UP1632P package is designed to efficiently dissipate heat. It's important to consult the datasheet for thermal considerations and recommended PCB layout practices.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess