EN
  • EN
  • DE

UP7501M8

Part No UP7501M8
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388986-UP7501M8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UP7501M8 CAD Model

Description

The UP7501M8 is a power management integrated circuit (PMIC) manufactured by UPI (uPI Semiconductor Corp.). This device is a highly integrated solution designed for various portable and embedded applications requiring efficient power conversion and management. It integrates multiple functions into a single chip, reducing the overall component count and board space required in electronic devices.

Applications:

  • Portable Power Devices
  • Mobile Phones
  • Tablet Computers
  • Embedded Systems
  • Handheld Instruments

Features:

  • High Efficiency DC-DC Conversion
  • Integrated Power MOSFETs
  • Over-Voltage Protection (OVP)
  • Under-Voltage Protection (UVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Thermal Shutdown Protection
  • Adjustable Output Voltage
  • Low Quiescent Current
  • Enable/Disable Control

Benefits:

  • Extended Battery Life: High efficiency conversion minimizes power loss, extending the operational time of battery-powered devices.
  • Reduced Board Space: Integration of multiple power management functions into a single chip reduces the number of external components, saving valuable board space.
  • Enhanced System Reliability: Comprehensive protection features safeguard the device and the system from potential damage due to voltage or current surges, and over-temperature conditions.
  • Simplified Design: The integrated design simplifies the power supply design process, reducing design time and effort.
  • Improved Thermal Performance: Efficient operation and thermal management features ensure stable performance even under demanding conditions.

The UP7501M8 typically operates with a wide input voltage range, accommodating various power sources. Its adjustable output voltage allows for flexibility in powering different system components. The device's low quiescent current contributes to further power savings, especially during standby or idle modes. Detailed specifications, including input voltage range, output voltage settings, switching frequency, and thermal resistance, are available in the manufacturer's datasheet. The package type for UP7501M8 allows for efficient heat dissipation ensuring the IC operates within its safe operating area.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,870 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess