EN
  • EN
  • DE

UP7706U8

Part No UP7706U8
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 389016-UP7706U8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP7706U8 CAD Model

Description

The UP7706U8 is a power management IC (PMIC) manufactured by UPI (uPI Semiconductor Corp.). This integrated circuit is designed to provide efficient and reliable power conversion and management for various electronic devices. It combines several power regulation functions into a single chip, which helps to reduce the overall component count, board space, and system cost. The UP7706U8 is particularly suited for applications requiring multiple voltage rails and stringent power efficiency standards.

Applications:

  • Smartphones and Mobile Devices: Powering core processors, displays, and peripherals.
  • Tablets and Portable Computers: Managing power distribution and regulation for various system components.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Power management for low-power wireless communication and sensor applications.

Features:

  • Multiple Integrated Regulators: Includes buck (step-down) converters and LDO (low-dropout) regulators to provide multiple voltage rails.
  • High Efficiency: Optimized for minimal power loss during voltage conversion, extending battery life.
  • Low Quiescent Current: Minimizes power consumption in standby or idle modes.
  • Dynamic Voltage Scaling (DVS): Allows adjustment of output voltages based on system load to further optimize power efficiency.
  • Over-Voltage Protection (OVP): Protects downstream components from excessive voltage levels.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw or short circuits.
  • Thermal Shutdown Protection: Shuts down the device to prevent damage from overheating.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer run times for battery-powered devices.
  • Reduced Board Space: Integration of multiple power management functions minimizes the number of external components needed.
  • Improved System Reliability: Built-in protection features enhance system robustness and prevent damage from common power-related issues.
  • Simplified Design: Reduces design complexity and development time by integrating multiple power management functions into a single chip.
  • Flexible Operation: Dynamic voltage scaling enables adaptive power management for optimized performance and energy efficiency.

The UP7706U8 is designed for operation within a specified input voltage range and provides multiple regulated output voltages to support various system requirements. Its compact package and comprehensive feature set make it a suitable choice for power management in portable and embedded applications. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,806 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess