EN
  • EN
  • DE

WM-BN-BM-02

Part No WM-BN-BM-02
Manufacturer USI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer USI
Win Source Part Number 402835-WM-BN-BM-02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM-BN-BM-02 CAD Model

Description

The USI WM-BN-BM-02 is a Bluetooth and Wi-Fi combo module designed to provide wireless connectivity solutions for various applications. As a successor to the WM-BN-BM-01, it likely incorporates improvements in performance, features, or power efficiency. This module is intended for easy integration into embedded systems, providing both Bluetooth and Wi-Fi capabilities in a compact form factor.

Applications:

  • IoT (Internet of Things) Devices: Enables connectivity for smart home automation, wearable devices, and sensor networks.
  • Consumer Electronics: Integrates into devices like smart TVs, media players, and audio systems.
  • Industrial Automation: Supports wireless control and monitoring in industrial environments.
  • Automotive Applications: Used in vehicle infotainment systems and telematics.
  • Medical Devices: Provides wireless connectivity for remote patient monitoring and diagnostic equipment.

Features:

  • IEEE 802.11 a/b/g/n/ac Wi-Fi: Supports a wide range of Wi-Fi standards for compatibility and performance. This is likely an upgrade from the WM-BN-BM-01.
  • Bluetooth 5.0 (including Bluetooth Low Energy): Offers improved range, speed, and broadcasting capabilities compared to older Bluetooth versions. This is also likely an upgrade from the WM-BN-BM-01.
  • Compact Module Size: Designed for integration into space-constrained devices.
  • Multiple Host Interfaces: Supports UART, SPI, SDIO, and USB interfaces for flexible integration.
  • Advanced Security Features: Includes WEP, WPA, WPA2, and potentially WPA3 security protocols for secure wireless communication.

Benefits:

  • Improved Wireless Performance: Enhanced Wi-Fi and Bluetooth capabilities for faster and more reliable connections.
  • Simplified Integration: Pre-certified module reduces development time and costs.
  • Reduced Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Increased Security: Enhanced security features protect against unauthorized access and data breaches.
  • Wider Compatibility: Supports a broader range of Wi-Fi and Bluetooth devices and standards.

The WM-BN-BM-02 module typically operates at 3.3V and is designed to withstand a wide range of operating temperatures. Detailed specifications, including RF performance characteristics, power consumption figures, and interface details, can be found in the manufacturer's datasheet. It is important to consult the datasheet for accurate and complete information before designing the module into a product.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0624 $52.8112
31+ $3.3333 $103.3323
47+ $3.2291 $151.7677
64+ $3.1250 $200.0000
83+ $3.0208 $250.7264
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess