EN
  • EN
  • DE

2SC4672G-B-AB3

Part No 2SC4672G-B-AB3
Manufacturer UTC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815292-2SC4672G-B-AB3
Ultra Librarian 3D Model Ultra Librarian 2SC4672G-B-AB3 CAD Model

Description

The 2SC4672G-B-AB3 is a NPN Bipolar Junction Transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). This transistor is designed for use in a variety of general-purpose amplification and switching applications. It offers a balance of performance characteristics, making it suitable for both small-signal and medium-power applications.

Applications

  • Audio Amplification: Used in audio amplifiers for amplifying audio signals.
  • Switching Circuits: Employed in switching circuits for controlling various electronic devices.
  • Signal Amplification: Found in pre-amplifiers and signal conditioning circuits.
  • Oscillator Circuits: Used as an active component in oscillator circuits.
  • General-Purpose Amplification: Suitable for general-purpose amplification in various electronic circuits.

Features

  • NPN BJT: Offers versatile amplification and switching capabilities.
  • High Collector Current: Capable of handling moderate collector current.
  • Low Saturation Voltage: Minimizes power losses in switching applications.
  • High Transition Frequency: Suitable for high-frequency applications.
  • TO-92 Package: Provides easy mounting and compact size.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Versatile Application: Suitable for a wide range of amplification and switching applications.
  • Efficient Performance: Low saturation voltage ensures efficient operation.
  • Compact Size: TO-92 package allows for easy integration into various circuit designs.
  • Reliable Operation: Designed for stable and reliable performance.
  • Cost-Effective: Provides a balance of performance and price for various applications.

Additional Details

The 2SC4672G-B-AB3 transistor is typically used with appropriate biasing resistors to set the operating point for amplification or switching. The collector-emitter voltage (VCEO) and collector current (IC) are critical parameters to consider when designing the circuit. Proper heat sinking may be required in applications where the transistor dissipates significant power. The transistor's current gain (hFE) is an important parameter to consider for amplification applications. This device is RoHS compliant, ensuring it meets environmental standards for hazardous substances.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess