EN
  • EN
  • DE

LD1117AG-12-AA3-A-R

Part No LD1117AG-12-AA3-A-R
Manufacturer UTC
Description LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-223
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 731891-LD1117AG-12-AA3-A-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1117AG-12-AA3-A-R CAD Model

Description

The LD1117AG-12-AA3-A-R is a low dropout (LDO) positive voltage regulator from UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated 1.2V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage.

Applications

  • Post regulation for switching power supplies.
  • Battery chargers.
  • Power management in portable devices.
  • Microprocessor power supply.
  • Logic power supply.

Features

  • Low Dropout Voltage: Ensures regulation with a minimal difference between input and output voltages.
  • Fixed Output Voltage: Provides a stable and precise 1.2V output.
  • Over Temperature Protection: Prevents damage due to excessive heat.
  • Short Circuit Protection: Protects the regulator and connected circuitry from short circuits.
  • Thermal Shutdown Function: Disables the regulator if the junction temperature exceeds a safe limit.
  • Current Limiting: Limits the output current to prevent overload conditions.

Benefits

  • Stable Output Voltage: Provides a consistent 1.2V supply, crucial for sensitive electronic components.
  • High Efficiency: Low dropout voltage minimizes power loss, increasing overall efficiency.
  • Protection Features: Over-temperature and short-circuit protection enhance reliability and prevent damage.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Compact Size: Available in surface-mount packages for space-constrained applications.

Additional Details

The LD1117AG-12-AA3-A-R typically comes in a SOT-223 package. It requires input and output capacitors for stable operation, with recommended values specified in the datasheet. It's crucial to consult the official datasheet for precise electrical characteristics, application circuits, and thermal considerations.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0577 $50.1990
2,115+ $0.0473 $100.0395
3,270+ $0.0459 $150.0930
4,505+ $0.0444 $200.0220
5,830+ $0.0429 $250.1070
7,795+ $0.0385 $300.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess