EN
  • EN
  • DE

LD1117AG-3.3V-A-Q TO-252 T/R

Part No LD1117AG-3.3V-A-Q TO-252 T/R
Manufacturer UTC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980963-LD1117AG-3.3V-A-Q TO-252 T/R
Categories OEM Parts(J-L)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1117AG-3.3V-A-Q TO-252 T/R CAD Model

Description

The LD1117AG-3.3V-A-Q is a low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator provides a fixed 3.3V output voltage and is designed to deliver up to 800mA of current. It is commonly used in a variety of electronic devices to provide a stable and regulated power supply.

Applications:

  • Microcontroller Power Supplies: Provides stable power for microcontrollers in embedded systems.
  • Linear Regulators for Post-Regulation: Used as a post-regulator to improve voltage stability and reduce noise.
  • Battery Chargers: Regulates voltage and current for charging batteries in various devices.
  • Power Management in Portable Devices: Efficiently regulates power in mobile phones, tablets, and other portable devices.
  • Industrial Control Systems: Provides stable power for sensors, actuators, and other components in industrial applications.

Features:

  • Fixed Output Voltage: Provides a stable 3.3V output voltage.
  • Low Dropout Voltage: Operates with a low input-output voltage differential.
  • 800mA Output Current: Delivers up to 800mA of current for powering various loads.
  • Over Temperature Protection: Protects the device from overheating.
  • Current Limiting: Limits the output current to prevent damage from overloads and short circuits.
  • TO-252 Package: Comes in a TO-252 package for surface mount applications.
  • High Accuracy: Provides a precise and stable output voltage.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable power supply for sensitive electronic components.
  • Overload Protection: Prevents damage to the device and the load from overcurrent conditions.
  • Thermal Protection: Protects the device from overheating, improving reliability.
  • Compact Size: The TO-252 package allows for space-saving designs.
  • Easy to Use: Simple design requires minimal external components.

Additional Details:

The LD1117AG-3.3V-A-Q requires a minimal number of external components, making it easy to integrate into various electronic circuits. It provides over-temperature and current limiting protection, enhancing the overall reliability and safety of the system. The low dropout voltage characteristic allows it to operate with a small input-output voltage differential, making it suitable for battery-powered applications where the input voltage may decrease over time. The TO-252 package is designed for surface mounting and offers good thermal performance. This regulator is an excellent choice for applications requiring a stable and reliable 3.3V power supply with protection features.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Lumileds
Lowest to $2.6115
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0772
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess