EN
  • EN
  • DE

LD1117AG-50-AA3-A-R

Part No LD1117AG-50-AA3-A-R
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827392-LD1117AG-50-AA3-A-R
Ultra Librarian 3D Model Ultra Librarian LD1117AG-50-AA3-A-R CAD Model

Description

The LD1117AG-50-AA3-A-R is a low dropout (LDO) positive voltage regulator produced by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated 5V output voltage with a low dropout voltage, making it suitable for various electronic applications requiring a consistent power supply.

Applications:

  • Linear Regulators for Post Regulators: Used after switching regulators to reduce ripple and noise.
  • Battery Chargers: Supplies constant voltage for charging batteries.
  • Microprocessor Power Supplies: Provides a stable 5V supply for microprocessors and microcontrollers.
  • Power Management in portable devices: Powers low voltage components in devices such as smartphones and tablets.
  • Voltage regulation for sensitive analog circuits: Supplies clean power to ADC, DAC and amplifier circuits.

Features:

  • Fixed Output Voltage: Precisely regulated 5V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltages.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the regulator at high temperatures.
  • Current Limiting: Protects the regulator and the load from excessive current draw.
  • Reverse Battery Protection: Prevents damage if the battery is connected with reverse polarity.
  • High Ripple Rejection: Filters out noise from the input voltage, providing a clean output.

Benefits:

  • Stable Power Supply: Ensures consistent performance of connected devices.
  • Protection: Prevents damage to the regulator and connected devices from over-temperature and over-current conditions.
  • Ease of Use: Fixed output voltage simplifies circuit design.
  • Efficiency: Low dropout voltage improves power efficiency, especially in battery-powered applications.
  • Reliability: Robust protection features ensure longevity and prevent unexpected failures.

Additional Details:

The LD1117AG-50-AA3-A-R typically comes in a SOT-223 package. It requires external capacitors for stability, as recommended in the datasheet. The operating temperature range is generally from -40°C to +125°C. It's designed to handle a maximum input voltage usually around 18V, but the datasheet must be consulted for the exact value. The dropout voltage is typically around 1.2V at the maximum rated current.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0476 $50.2180
2,245+ $0.0446 $100.1270
3,485+ $0.0431 $150.2035
5,000+ $0.0400 $200.0000
6,495+ $0.0385 $250.0575
8,110+ $0.0370 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,524 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess