EN
  • EN
  • DE

LD1117AL-12-AA3-A

Part No LD1117AL-12-AA3-A
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827397-LD1117AL-12-AA3-A
Ultra Librarian 3D Model Ultra Librarian LD1117AL-12-AA3-A CAD Model

Description

The LD1117AL-12-AA3-A is a low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable 12V output voltage with a low dropout voltage. This makes it suitable for applications requiring a regulated 12V supply with input voltages that may be close to the output voltage.

Applications

  • Powering Microcontrollers: Provides a regulated 12V supply for microcontrollers and other digital circuits.
  • Post-Regulation: Can be used as a post-regulator for switching power supplies, reducing ripple and noise.
  • Industrial Applications: Used in industrial control systems and automation equipment requiring a stable 12V supply.
  • Automotive Applications: Suitable for use in automotive electronics for powering various components.
  • General-Purpose Regulation: Can be used as a general-purpose 12V linear regulator.

Features

  • Low Dropout Voltage: Maintains regulation with a low difference between input and output voltage.
  • Fixed 12V Output: Provides a stable and precise 12V output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive load current.
  • Thermal Overload Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Short Circuit Protection: Protects the regulator and the load from damage during short circuit conditions.

Benefits

  • Stable Output Voltage: Ensures reliable operation of connected devices with a stable 12V supply.
  • Efficient Regulation: Low dropout voltage minimizes power dissipation and increases efficiency.
  • Robust Protection: Overcurrent and thermal overload protection enhance system reliability.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Long Lifespan: Short circuit protection increases the lifespan of the regulator and connected components.

Additional Details

The LD1117AL-12-AA3-A likely comes in a SOT-223 package. The dropout voltage is typically around 1.2V at the rated current, which is often around 800mA to 1A. It requires input and output capacitors, usually ceramic types, for stable operation. The AA3-A suffix likely refers to the specific packaging and possibly tape and reel options. UTC is a well-known manufacturer of linear regulators.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess