EN
  • EN
  • DE

LD2985L-5.0V-AF5-R

Part No LD2985L-5.0V-AF5-R
Manufacturer UTC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977699-LD2985L-5.0V-AF5-R
Categories OEM Parts(J-L)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD2985L-5.0V-AF5-R CAD Model

Description

The LD2985L-5.0V-AF5-R is a low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable 5.0V output voltage with low quiescent current and excellent transient response. This regulator is ideal for battery-powered applications and other systems requiring efficient power management.

Applications:

  • Battery-Powered Devices: Provides stable voltage for microcontrollers and other components.
  • Portable Equipment: Regulates voltage in devices like smartphones, tablets, and wearables.
  • Power Management Systems: Used in systems requiring efficient voltage regulation.
  • Post Regulation for Switching Power Supplies: Clean up the output of switching regulators.
  • Microcontroller Power: Provides a stable 5.0V supply for microcontrollers.
  • Wireless Communication Devices: Regulates voltage in wireless modules and devices.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, extending battery life.
  • 5.0V Fixed Output: Provides a stable and accurate 5.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Current Protection: Protects the regulator and connected devices from excessive current draw.
  • Over-Temperature Protection: Prevents damage from overheating.
  • Short-Circuit Protection: Protects the regulator from short circuit conditions.
  • High Accuracy: Provides a precise output voltage with minimal deviation.
  • SOT-25 Package: Compact surface mount package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Improved System Reliability: Protection features safeguard the regulator and connected devices.
  • Stable Voltage Supply: Provides a consistent and accurate output voltage, ensuring stable operation of connected devices.
  • Reduced Power Consumption: Low quiescent current minimizes wasted power.
  • Simplified System Design: Easy to integrate into various electronic systems.
  • Cost-Effective: Offers a reliable voltage regulation solution at a competitive price.

Additional Details:

The LD2985L-5.0V-AF5-R operates with a typical input voltage range of 2.5V to 6V. The dropout voltage is typically around 150mV at a load current of 150mA. The regulator is designed to handle a maximum output current of 150mA. It features internal current limiting and thermal shutdown to protect against overload and overheating. The SOT-25 package allows for easy surface mounting and soldering. The regulator's high accuracy ensures that the output voltage remains stable under varying load conditions. It is commonly used in portable devices, microcontroller applications, and other systems where a stable and efficient 5.0V supply is required.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess