EN
  • EN
  • DE

LM317AL-TQ2-R

Part No LM317AL-TQ2-R
Manufacturer UTC
Catalog Misc Products
Description MEDIUM CURRENT 1.2V TO 37V ADJUSTABLE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827756-LM317AL-TQ2-R
Ultra Librarian 3D Model Ultra Librarian LM317AL-TQ2-R CAD Model

Description

The LM317AL-TQ2-R is an adjustable positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is capable of supplying more than 1.5A over an output voltage range of 1.2V to 37V. It is exceptionally easy to use and requires only two external resistors to set the output voltage. The LM317AL-TQ2-R offers full overload protection, including current limiting and thermal shutdown, making it virtually blowout-proof.

Applications:

  • Adjustable Power Supplies: Easily creates custom voltage supplies.
  • Battery Chargers: Used in circuits for charging various battery types.
  • Current Regulators: Configurable as a constant current source.
  • Bench Power Supplies: Ideal for lab and hobbyist power supply projects.
  • Linear Regulators in Industrial Applications: Provides stable voltage regulation in industrial environments.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted from 1.2V to 37V.
  • Output Current Exceeds 1.5A: Capable of providing substantial current for various loads.
  • Internal Thermal Overload Protection: Prevents overheating and potential damage.
  • Short Circuit Current Limiting: Protects the regulator and the load from short circuit conditions.
  • Output Transistor Safe-Area Compensation: Enhances reliability under various operating conditions.
  • Floating Operation for High Voltage Applications: Can be used in circuits where neither terminal is grounded.

Benefits:

  • Versatile Voltage Regulation: Adjustable output voltage provides flexibility for a wide range of applications.
  • Robust Overload Protection: Built-in protection features ensure reliable operation under various fault conditions.
  • Ease of Use: Requires only two external resistors to set the output voltage.
  • Cost-Effective Solution: Provides a reliable and versatile voltage regulation solution at a competitive price.

Additional Details:

The output voltage of the LM317AL-TQ2-R is determined by two external resistors connected as a voltage divider. The datasheet from UTC provides a formula for calculating the resistor values based on the desired output voltage. Input and output capacitors are typically used to improve stability and reduce noise. The regulator's thermal resistance will determine the maximum power dissipation. Proper heatsinking may be required to prevent overheating, depending on the input voltage, output voltage, and load current. Always refer to the official datasheet for detailed specifications, absolute maximum ratings, thermal characteristics, and application circuit recommendations before use.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2470 $50.6350
495+ $0.2027 $100.3365
765+ $0.1964 $150.2460
1,055+ $0.1900 $200.4500
1,365+ $0.1837 $250.7505
1,825+ $0.1647 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,568 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess