EN
  • EN
  • DE

LM317LG-S08-R

Part No LM317LG-S08-R
Manufacturer UTC
Catalog Misc Products
Description LOW CURRENT 1.25V TO 37V ADJUSTABLE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827760-LM317LG-S08-R
Ultra Librarian 3D Model Ultra Librarian LM317LG-S08-R CAD Model

Description

The LM317LG-S08-R is an adjustable positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). Similar to the LM317AL, it is capable of supplying more than 1.5A over an output voltage range of 1.2V to 37V. Its ease of use, requiring only two external resistors to set the output voltage, coupled with its robust overload protection features, including current limiting and thermal shutdown, makes it a versatile and reliable component.

Applications:

  • Adjustable Power Supplies: Ideal for creating custom voltage supplies for various applications.
  • Battery Chargers: Used in charging circuits for different types of batteries.
  • Current Regulators: Can be configured as a constant current source.
  • Bench Power Supplies: Suitable for laboratory and hobbyist power supply projects.
  • Industrial Control Systems: Provides stable voltage regulation in industrial settings.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2V to 37V.
  • Output Current Capability: Capable of delivering over 1.5A of output current.
  • Internal Thermal Overload Protection: Prevents overheating and potential damage to the regulator.
  • Short Circuit Current Limiting: Protects both the regulator and the connected load from short circuit conditions.
  • Output Transistor Safe-Area Compensation: Enhances the reliability of the regulator under varying operating conditions.
  • Floating Operation: Can be used in configurations where neither the input nor the output is grounded.

Benefits:

  • Versatile Voltage Regulation: The adjustable output voltage provides a wide range of flexibility for different applications.
  • Robust Protection: Built-in protection features ensure dependable operation under various fault conditions.
  • Simple Implementation: Requires only two external resistors for setting the output voltage.
  • Cost-Effective Solution: A reliable and versatile solution for voltage regulation at a competitive cost.

Additional Details:

The output voltage of the LM317LG-S08-R is set using two external resistors configured as a voltage divider. The specific resistor values are determined based on the desired output voltage, using formulas provided in the UTC datasheet. Input and output capacitors are generally used to improve stability and reduce noise. The regulator's thermal resistance dictates the maximum power dissipation; therefore, proper heat sinking may be necessary, depending on the input voltage, output voltage, and load current. For detailed specifications, including absolute maximum ratings, thermal characteristics, and recommended application circuits, always refer to the official datasheet before using this component.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0894 $50.0640
1,365+ $0.0734 $100.1910
2,110+ $0.0711 $150.0210
2,910+ $0.0688 $200.2080
3,760+ $0.0665 $250.0400
5,035+ $0.0596 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess