EN
  • EN
  • DE
  • IT

LM358L-S08-T

Part No LM358L-S08-T
Manufacturer UTC
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1199022-LM358L-S08-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM358L-S08-T CAD Model

Description

The LM358L-S08-T is a low-power, dual operational amplifier from United Test and Assembly Center (UTC). This IC contains two independent, high-gain, frequency-compensated operational amplifiers designed to operate from a single supply or split supply over a wide voltage range. This makes it very versatile in numerous analog applications.

Applications

  • Amplifiers: Used in various amplifier circuits for audio, instrumentation, and signal processing. Provides gain for weak signals.
  • Signal Conditioning: Can be employed to condition signals from sensors or other inputs, making them suitable for further processing or display.
  • Active Filters: Utilized in active filter circuits to filter noise and shape frequency response for audio and data processing.
  • Comparators: Functions as a comparator to compare two voltages and provide a digital output, useful for threshold detection.
  • Oscillators: Can be configured as oscillators for generating signals in various applications.

Features

  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices and reducing overall energy consumption.
  • Wide Supply Voltage Range: Operates effectively with a single or dual power supply, adding flexibility in design.
  • Internal Frequency Compensation: Provides stable operation without external components, simplifying circuit design.
  • High Open-Loop Gain: Delivers substantial gain for signal amplification, ensuring accurate signal processing.
  • Input Common-Mode Voltage Range Includes Ground: Permits input signals to be at or near ground potential, enhancing compatibility in single-supply applications.

Benefits

  • Versatile: Suitable for a wide range of applications due to its flexible operating characteristics.
  • Easy to Use: Requires few external components, simplifying design and reducing assembly time.
  • Cost-Effective: Provides an economical solution for general-purpose amplification.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Reliable: Delivers stable performance across varying operating conditions.

Additional Details

The LM358L-S08-T comes in an S08 package. It is designed to operate over a broad temperature range. The IC's high input impedance and low input bias current make it suitable for amplifying signals from high-impedance sources. The output is also short-circuit protected.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess