EN
  • EN
  • DE

LM386G-D08-T

Part No LM386G-D08-T
Manufacturer UTC
Description LOW VOLTAGE AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1199236-LM386G-D08-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM386G-D08-T CAD Model

Description

The LM386G-D08-T is a low voltage audio power amplifier designed by UTC (Unisonic Technologies Co., Ltd.). It is suitable for battery-powered and portable applications due to its low power consumption and minimal external components required for operation.

Applications

  • Portable audio players: Amplifying audio signals in MP3 players and personal stereos.
  • Small radios: Driving speakers in compact radio devices.
  • Intercom systems: Amplifying voice signals in intercom applications.
  • Toy amplifiers: Powering speakers in electronic toys.
  • Line drivers: Driving audio signals over short distances.

Features

  • Low quiescent current: Minimizes power consumption when no audio signal is present.
  • Wide supply voltage range: Operates with a variety of battery voltages.
  • Few external components: Simplifies circuit design and reduces board space.
  • Voltage gain adjustable: Gain can be adjusted with an external resistor and capacitor.
  • Available in DIP and SOP packages: Offers flexibility in mounting options.

Benefits

  • Extended battery life: Low quiescent current contributes to longer operating times in battery-powered devices.
  • Simplified design: Minimal external components reduce design complexity and cost.
  • Versatile gain adjustment: Adjustable gain allows for optimization of audio signal levels.
  • Compact design: Small package size enables integration into space-constrained applications.

Additional Details

The LM386G-D08-T is typically configured to operate with a single power supply ranging from 4V to 12V. The voltage gain is internally set to 20, but it can be increased up to 200 by adding an external resistor and capacitor between pins 1 and 8. The device is designed to drive an 8-ohm speaker with a minimal number of external components. It's often used in low-power audio applications where simplicity and efficiency are crucial. The device's low distortion and low noise characteristics contribute to clear and high-quality audio reproduction. It is commonly available in both DIP (Dual In-Line Package) and SOP (Small Outline Package) configurations, offering designers flexibility in PCB layout and mounting options. Its ease of use and robust performance make it a popular choice for hobbyists and professional designers alike.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2587 $58.2075
545+ $0.2125 $115.8125
845+ $0.2056 $173.7320
1,165+ $0.1987 $231.4855
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess