EN
  • EN
  • DE

LM386L-D08-T

Part No LM386L-D08-T
Manufacturer UTC
Description LOW VOLTAGE AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1199238-LM386L-D08-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM386L-D08-T CAD Model

Description

The LM386L-D08-T is a low-voltage audio power amplifier from Unisonic Technologies Co., Ltd. (UTC). It is designed for low-power applications and operates from a single power supply, making it ideal for portable audio devices, small radios, and hobbyist projects. The device provides a voltage gain internally set to 20 to keep external part count low, but the addition of an external resistor and capacitor between pins 1 and 8 will increase the gain to any value from 20 to 200.

Applications:

  • Portable Audio Devices: Amplifying audio signals in portable radios, MP3 players, and other personal audio devices.
  • Small Speaker Systems: Driving small speakers in desktop audio systems and multimedia applications.
  • Intercom Systems: Providing audio amplification in intercoms and communication devices.
  • Hobbyist Projects: Used in various audio-related DIY projects and electronic circuits.
  • Line Drivers: Can be configured as a line driver for audio signals.

Features:

  • Low Voltage Operation: Operates from a single 4V to 12V power supply.
  • Low Quiescent Current Drain: Minimizes battery drain in portable applications.
  • Voltage Gain Internally Set to 20: Reduces external component count and simplifies design.
  • External Components Increase Gain to 200: Gain is adjustable with external components.
  • Wide Supply Voltage Range: Usable with 4V-12V supply range.
  • Low Distortion: Provides clean audio output with minimal distortion.
  • Minimum External Parts: Simplifies application and use.

Benefits:

  • Simple Design: Minimal external components simplify circuit design and reduce cost.
  • Low Power Consumption: Low quiescent current extends battery life in portable devices.
  • Adjustable Gain: Gain can be adjusted to suit different application requirements.
  • Compact Size: Small package size makes it suitable for space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for low-power audio amplification.

Additional Details:

The LM386L-D08-T is available in a DIP-8 package. It is designed to drive an 8-ohm speaker with a low THD (Total Harmonic Distortion). It has an input referred noise of 30 µV. It typically requires a few external components, such as decoupling capacitors and a volume control potentiometer, to form a complete audio amplifier circuit. Heatsinking is usually not required due to its low power dissipation. The datasheet includes detailed electrical characteristics, application circuits, and performance graphs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1166 $50.1380
1,045+ $0.0957 $100.0065
1,620+ $0.0927 $150.1740
2,230+ $0.0897 $200.0310
2,885+ $0.0867 $250.1295
3,860+ $0.0778 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess