EN
  • EN
  • DE

LM393G-SO8-R

Part No LM393G-SO8-R
Manufacturer UTC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP8
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 754278-LM393G-SO8-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM393G-SO8-R CAD Model

Description

The LM393G-SO8-R is a low-power, dual voltage comparator manufactured by UTC (Unisonic Technologies Co., Ltd.). This device is designed for applications requiring precise voltage comparisons, offering a versatile solution for various electronic circuits.

Applications:

  • Zero-crossing detectors: Used to detect when a signal crosses the zero-voltage level.
  • Voltage level detectors: Used to monitor and detect specific voltage thresholds.
  • Oscillator circuits: Integrated into oscillator designs for frequency generation.
  • Comparator circuits: Used in general-purpose comparator applications.
  • Relay drivers: Used to drive relays based on voltage comparison.

Features:

  • Low Power Consumption: Operates with minimal power, making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: Functions effectively across a broad voltage range, typically from 2V to 36V for single supply or ±1V to ±18V for dual supply.
  • Low Input Bias Current: Ensures accurate comparisons with minimal input current interference.
  • Low Input Offset Voltage: Provides precise voltage comparison with minimal offset error.
  • Open Collector Output: Offers flexibility in interfacing with various logic levels and loads.
  • Fast Response Time: Enables quick response to voltage changes, suitable for real-time applications.
  • SO8 Package: Compact surface-mount package for efficient board space utilization.

Benefits:

  • Energy Efficiency: Reduces power consumption in electronic devices, prolonging battery life in portable applications.
  • Versatile Application: Suitable for a wide range of voltage comparison tasks, simplifying circuit design.
  • Precise Voltage Detection: Ensures accurate and reliable voltage threshold detection, enhancing system performance.
  • Easy Integration: Simplified integration into existing circuits due to the open collector output and standard SO8 package.
  • Cost-Effective: Provides a high-performance voltage comparison solution at a competitive price point.

Additional Details:

The LM393G-SO8-R is characterized by its robust design and stable performance across temperature variations. The open-collector output allows for easy level shifting and interfacing with different logic families. It is commonly used in industrial control systems, automotive electronics, and consumer electronics. The device's ability to operate from a single or dual power supply makes it a versatile choice for various circuit configurations. The SO8 package ensures efficient heat dissipation and ease of soldering during assembly.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess