EN
  • EN
  • DE

MAC97A6L-T92-K

Part No MAC97A6L-T92-K
Manufacturer UTC
Description LOGIC LEVEL TRIAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1211672-MAC97A6L-T92-K
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAC97A6L-T92-K CAD Model

Description

The MAC97A6L-T92-K is a sensitive gate triac manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for controlling AC power in various applications. This triac is commonly used in light dimmers, motor speed controls, and other AC load switching circuits.

Applications

  • Light dimmers for incandescent and LED lighting.
  • Motor speed control for small AC motors.
  • Solid-state relays (SSRs).
  • Heater control circuits.
  • Small appliance control.

Features

  • Sensitive gate triggering.
  • Low holding current.
  • High surge current capability.
  • Standard TO-92 package.
  • High blocking voltage.

Benefits

  • Simplified triggering circuitry with sensitive gate.
  • Improved performance in low-current applications with low holding current.
  • Enhanced reliability with high surge current capability.
  • Easy integration with standard through-hole components.
  • Safe operation in high-voltage AC circuits.

Additional Details

The MAC97A6L-T92-K is specifically designed for direct interfacing with low-power control circuits, such as microcontrollers. Its sensitive gate triggering characteristic requires only a small gate current to turn on the triac, simplifying the design of the triggering circuitry. The low holding current ensures that the triac remains on even with minimal load current. The high surge current capability protects the device from damage caused by transient current spikes. The TO-92 package is a standard through-hole package that is easy to solder and mount on printed circuit boards. The triac is typically rated for a blocking voltage of 600V, allowing it to be used in 120V and 240V AC power circuits. UTC is a reputable manufacturer of electronic components, and the MAC97A6L-T92-K is designed to meet stringent performance and reliability requirements. The exact specifications, including the gate trigger current, holding current, and surge current rating, can be found in the product datasheet. It is crucial to consult the datasheet to ensure proper implementation and optimal performance. This triac is a versatile component for controlling AC power in a variety of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess