EN
  • EN
  • DE

MC34119L-S08-R

Part No MC34119L-S08-R
Manufacturer UTC
Description LOW POWER AUDIO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1218644-MC34119L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34119L-S08-R CAD Model

Description

The MC34119L-S08-R is a low power audio amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in portable audio devices, intercom systems, and other applications requiring low voltage operation and minimal power consumption. This amplifier provides adequate gain and low distortion for clear audio reproduction.

Applications

  • Portable audio devices: Headphones, earphones, portable speakers
  • Intercom systems: Communication systems in buildings and vehicles
  • Toys: Sound-producing toys
  • Alarm systems: Generating audible alerts
  • Low-power audio amplifiers: General-purpose audio amplification

Features

  • Low voltage operation: Operates from a single 1.6V to 4.0V power supply
  • Low power consumption: Minimizes battery drain in portable devices
  • Adjustable gain: External resistors allow for gain adjustment
  • Low distortion: High-quality audio reproduction
  • Small package size: Compact design for space-constrained applications

Benefits

  • Extended battery life: Low power consumption increases run time for portable devices
  • Simplified circuit design: Easy to integrate into existing circuits
  • Reduced component size: Compact package saves board space
  • Improved audio quality: Low distortion ensures clear sound
  • Flexible gain adjustment: Allows for customized audio output levels

Additional Details

The MC34119L-S08-R's key specifications include its supply voltage range, quiescent current, voltage gain, and total harmonic distortion plus noise (THD+N). The datasheet provides graphs of these parameters versus supply voltage and load impedance. The S08 indicates a specific package type, likely an SOIC-8 package. External components, such as resistors and capacitors, are typically used to set the gain and provide stability. The output power is dependent on the supply voltage and load impedance. The 'R' at the end of the part number likely refers to tape and reel packaging. Furthermore, information on input impedance and output impedance are typically found in the datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,604 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess