The UTC MC4558L-SO8-T is a dual operational amplifier (op-amp) IC. This device features high gain and low noise characteristics, making it suitable for a wide range of analog signal processing applications. The SO8 package allows for easy surface mount assembly.
Applications:
- Audio amplifiers
- Active filters
- Signal conditioning circuits
- Voltage followers
- Instrumentation amplifiers
Features:
- Dual operational amplifier
- High gain
- Low noise
- Short circuit protection
- Wide operating voltage range
- SO8 package
Benefits:
- Provides amplification of analog signals
- Minimizes signal distortion due to low noise characteristics
- Protects the device from damage due to output short circuits
- Allows for flexible operation with varying power supply voltages
- Easy to integrate into surface mount PCB designs
Additional Details:
The MC4558L-SO8-T offers a typical gain bandwidth product of 3 MHz. It operates with a wide range of supply voltages, typically ±3V to ±18V. The input offset voltage is typically less than 5 mV. Its low noise and high gain make it suitable for precision analog circuits. The SO8 package simplifies manufacturing and allows for compact designs. It is a versatile op-amp used in many common electronic applications.