EN
  • EN
  • DE

QD78L09

Part No QD78L09
Manufacturer UTC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 285556-QD78L09
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QD78L09 CAD Model

Description

The UTC QD78L09 is a three-terminal positive voltage regulator designed for a wide range of applications. This regulator provides a stable and regulated 9V output with a low dropout voltage. It is ideal for applications where a precise and reliable voltage source is required. The QD78L09 features built-in short-circuit protection, over-temperature protection, and current limiting, ensuring safe and reliable operation. Its compact TO-92 package makes it suitable for space-constrained designs.

Applications

  • Linear Regulators
  • Battery Chargers
  • Instrumentation
  • Microprocessor Power Supplies
  • Consumer Electronics

Features

  • Output Voltage: 9V
  • Output Current: 100mA
  • Low Dropout Voltage
  • Thermal Overload Protection
  • Short Circuit Protection
  • Output Transistor Safe-Area Compensation
  • TO-92 Package

Benefits

  • Stable and Regulated Output: Provides a consistent 9V output voltage, ensuring reliable performance of connected devices.
  • Overload Protection: Protects the regulator and connected devices from damage due to short circuits or excessive current draw.
  • Thermal Protection: Prevents overheating and ensures reliable operation in high-temperature environments.
  • Compact Size: The small TO-92 package allows for easy integration into space-constrained designs.
  • Cost-Effective: Provides a simple and cost-effective solution for voltage regulation.

Additional Details

The QD78L09 requires a minimum input voltage of approximately 11V to maintain a stable 9V output. The dropout voltage is typically around 2V at the rated output current. The regulator is designed to operate over a wide temperature range, typically from -40°C to +125°C. It is crucial to provide adequate heat sinking, especially at higher input voltages and output currents. The regulator is available in a standard TO-92 package with three leads: input, ground, and output. When designing with the QD78L09, it is important to consider the input voltage range, output current requirements, and thermal management to ensure optimal performance and reliability.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Broadcom Limited
Lowest to $0.8166
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess