EN
  • EN
  • DE

SSM3K333RG-AE3-R

Part No SSM3K333RG-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 6A, 30V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1259514-SSM3K333RG-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3K333RG-AE3-R CAD Model

Description

The SSM3K333RG-AE3-R is an N-channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for various switching applications, particularly in portable devices and power management circuits where efficiency and space are critical. Its low on-resistance and gate charge contribute to its overall performance and suitability for low-voltage, low-current applications.

Applications:

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery protection circuits
  • Small signal switching

Features:

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Small surface mount package (SOT-23)
  • Low voltage drive

Benefits:

  • Improved energy efficiency
  • Extended battery life in portable devices
  • Reduced power loss
  • Simplified circuit design
  • Compact solution for space-constrained applications

Additional Details:

The SSM3K333RG-AE3-R typically features a drain-source voltage (VDS) rating of 20V, a gate-source voltage (VGS) rating of ±8V, and a continuous drain current (ID) rating of around 0.3A. A key characteristic is its low on-resistance (RDS(on)), typically around 0.8 ohms at a gate-source voltage of 4.5V. This low RDS(on) value contributes significantly to minimizing power dissipation and improving efficiency. The device is available in a small surface-mount package, such as SOT-23, making it suitable for compact designs. Its low gate charge (Qg) also helps reduce switching losses. This MOSFET is designed to operate with low voltage drive signals, making it compatible with a wide range of microcontrollers and logic devices. The fast switching speed further enhances its efficiency in switching applications.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess