EN
  • EN
  • DE

TA7368PL-G09-T

Part No TA7368PL-G09-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 0.6W AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1263839-TA7368PL-G09-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7368PL-G09-T CAD Model

Description

The TA7368PL-G09-T is a FM front-end IC designed and manufactured by UTC (Unisonic Technologies Co., Ltd.). This IC is specifically designed for use in FM radio receivers, providing the necessary amplification and frequency conversion for extracting the audio signal from radio waves. It is optimized for low-voltage and low-current consumption, making it ideal for portable devices.

Applications

  • FM Radio Receivers
  • Portable Radios
  • Car Radios
  • Wireless Audio Devices
  • Consumer Electronics

Features

  • Low Voltage Operation: Designed to operate at low voltage levels, typically around 3V, which is ideal for battery-powered devices.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Integrated Mixer: Includes an integrated mixer for frequency conversion, simplifying the receiver design.
  • Local Oscillator: Incorporates a local oscillator for generating the necessary frequencies for the mixer.
  • High Sensitivity: Provides high sensitivity for receiving weak FM signals.

Benefits

  • Extended Battery Life: Low voltage and current consumption contribute to longer battery life in portable devices.
  • Simplified Design: The integrated mixer and local oscillator simplify the design of FM radio receivers.
  • Improved Reception: High sensitivity ensures good reception even with weak FM signals.
  • Compact Solution: Provides a compact solution for FM front-end functions.
  • Cost-Effective: Designed to provide a cost effective solution for FM receiver applications.

Technical Specifications

The TA7368PL-G09-T typically operates at a supply voltage of 3V. It includes an integrated mixer, local oscillator, and RF amplifier. Detailed specifications, including sensitivity, current consumption, and operating frequency range, can be found in the UTC datasheet.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess