EN
  • EN
  • DE
  • IT

TEA1062AL

Part No TEA1062AL
Manufacturer UTC
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 363758-TEA1062AL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1062AL CAD Model

Description

The TEA1062AL is a monolithic integrated circuit from UTC (Unisonic Technologies Co., Ltd.) designed for telephone applications. It serves as a low-voltage transmission circuit, primarily used in electronic telephone sets.

Applications

  • Electronic telephone sets
  • Voice transmission systems
  • Telecommunication equipment

Features

  • Low voltage operation: Designed to operate with a low supply voltage, making it suitable for battery-powered or low-power telephone systems.
  • Transmission circuit: Integrates the necessary circuitry for transmitting voice signals over telephone lines.
  • Monolithic IC: Offers a compact and reliable solution due to its integrated design.
  • Polarity-independent speech and line input: Allows for flexible connection without concern for polarity.
  • DTMF signal transmission: Supports the transmission of Dual-Tone Multi-Frequency (DTMF) signals for dialing.
  • Built-in side-tone reduction: Minimizes the feedback of the user's own voice into the earpiece.

Benefits

  • Simplified design: Reduces the complexity of telephone set designs by integrating multiple functions into a single chip.
  • Cost-effective: Provides a cost-efficient solution for telephone communication circuits.
  • Improved reliability: Monolithic integration enhances the reliability of the circuit compared to discrete component solutions.
  • Low power consumption: Contributes to energy efficiency in telephone sets.

Additional Details

The TEA1062AL typically requires a minimum number of external components, further simplifying the design and reducing the overall size of the application. Its polarity-independent inputs are particularly advantageous in environments where line polarity cannot be guaranteed. The side-tone reduction feature ensures a more comfortable and natural listening experience for the user. The inclusion of DTMF signal transmission capability is crucial for modern telephone systems. The device typically comes in a small outline package (SOP).

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
FM FRONT-END
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess