EN
  • EN
  • DE

LC75823

Part No LC75823
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295029-LC75823
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75823 CAD Model

Description

ON Semiconductor LC75823 Product Overview

The LC75823 from ON Semiconductor is a highly integrated and versatile electronic component designed to cater to the needs of modern electronic systems. This advanced product is particularly well-suited for use in audio and video equipment, automotive applications, and a wide range of consumer electronics due to its robust feature set and reliable performance.

Key Features

  • High Integration: The LC75823 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Flexible Control Interface: This component is designed with a flexible control interface, making it compatible with various microcontrollers and processors. It supports both serial and parallel communication protocols, ensuring easy integration into existing designs.
  • Low Power Consumption: ON Semiconductor has optimized the LC75823 for low power consumption, making it an ideal choice for battery-powered devices and applications where energy efficiency is crucial.
  • High Reliability: The LC75823 is built to meet the high-reliability standards expected from ON Semiconductor products. It operates over a wide temperature range and is resistant to the harsh conditions often found in automotive and industrial environments.

Applications

The versatility of the LC75823 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Car audio systems
  • Home theater systems
  • Professional audio equipment
  • Portable media players
  • Communication devices

Technical Specifications

With a commitment to quality and performance, the LC75823 offers the following technical specifications:

  • Supply Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer
  • Lead-Free and RoHS Compliant: Ensuring environmental sustainability and global compliance

Overall, the LC75823 from ON Semiconductor represents a blend of innovation, reliability, and efficiency, making it an excellent choice for designers and engineers looking to enhance their electronic systems with a high-quality, multifunctional component.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 799 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess