EN
  • EN
  • DE

U74AHCT1G125G

Part No U74AHCT1G125G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384906-U74AHCT1G125G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74AHCT1G125G CAD Model

Description

The U74AHCT1G125G is a single bus buffer gate manufactured by UTC (Unisonic Technologies Co., Ltd.). It is part of the 74AHCT family of logic gates, known for their advanced high-speed CMOS technology, offering a combination of high speed and low power consumption. This buffer gate provides a non-inverting function, meaning the output signal mirrors the input signal.

Applications:

  • Data Buffering: Used to isolate and drive data lines in digital systems.
  • Signal Amplification: Enhances signal strength for reliable transmission over longer distances.
  • Line Driving: Drives capacitive loads in various electronic circuits.
  • Logic Level Translation: Interfaces between different logic voltage levels in mixed-voltage systems.
  • Memory Interfacing: Buffers address and data lines for memory access.

Features:

  • Single Buffer Gate: Contains one independent buffer gate within the package.
  • Non-Inverting Output: Output signal is identical to the input signal.
  • AHCT Technology: Advanced High-speed CMOS Technology for high-speed operation.
  • Wide Operating Voltage Range: Typically operates from 4.5V to 5.5V.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.
  • High Output Drive Capability: Provides sufficient current to drive multiple loads.
  • Schmitt-Trigger Action: Improved noise immunity.

Benefits:

  • Improved Signal Integrity: Buffering the signal enhances its quality and reduces signal degradation.
  • Increased System Reliability: The U74AHCT1G125G's features contribute to overall system stability.
  • Reduced Power Consumption: Low power consumption makes it suitable for portable applications.
  • Simplified Circuit Design: The single buffer gate simplifies circuit layouts.
  • Enhanced System Performance: High-speed operation improves overall system speed.

Additional Details:

The U74AHCT1G125G is typically available in small surface-mount packages (e.g., SOT-23, SC-70), making it suitable for high-density PCB designs. It is important to consult the manufacturer's datasheet for precise electrical characteristics, timing specifications, and package dimensions. This device is widely used in digital electronics where signal buffering and amplification are required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess