EN
  • EN
  • DE

U74LVC1G32G-AL5-R

Part No U74LVC1G32G-AL5-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description SINGLE 2-INPUT POSITIVE-OR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384914-U74LVC1G32G-AL5-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74LVC1G32G-AL5-R CAD Model

Description

The U74LVC1G32G-AL5-R is a single 2-input OR gate manufactured by UTC (Unisonic Technologies Co., Ltd.). It is part of the 74LVC family, known for its low-voltage CMOS technology which ensures low power consumption and high-speed operation. The OR gate performs a logical OR operation on its two inputs; the output is high if at least one of the inputs is high.

Applications:

  • Logic OR Operations: Implements OR logic functions in various digital circuits.
  • Data Multiplexing: Used as a gate to select data based on control signals.
  • Address Decoding: Decodes memory addresses in computer systems.
  • Control Logic: Used in control circuits to enable certain functions.
  • Signal Combination: Combines two signals such that the output is active if either input is active.

Features:

  • Single 2-Input OR Gate: Contains one independent 2-input OR gate within the package.
  • LVC Technology: Low Voltage CMOS Technology for low voltage operation and low power consumption.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.
  • High-Speed Operation: Provides fast switching speeds.
  • Small Package Size: Typically available in small surface-mount packages (e.g., SOT-23, SC-70).

Benefits:

  • Low Power Consumption: The LVC technology ensures minimal power usage, which is crucial for portable devices.
  • Compact Size: The small package footprint allows for efficient board layout.
  • High-Speed Performance: The LVC family provides quick response times for improved system speed.
  • Wide Operating Voltage: The wide operating voltage range offers design flexibility.
  • Simplified Circuit Design: The single OR gate simplifies circuit layouts where OR logic is required.

Additional Details:

The U74LVC1G32G-AL5-R is commonly available in small surface-mount packages. Designers should consult the manufacturer's datasheet for precise electrical characteristics, timing specifications, and package dimensions. The "-AL5-R" likely refers to specific tape and reel packaging. This component is suitable for low-power, high-density applications in portable electronics, consumer electronics, and other digital systems where OR logic is required.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0450 $50.1750
2,705+ $0.0370 $100.0850
4,190+ $0.0358 $150.0020
5,765+ $0.0347 $200.0455
7,465+ $0.0335 $250.0775
10,000+ $0.0300 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess