EN
  • EN
  • DE

UD4P20G-S08-R

Part No UD4P20G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 4A, 20V DUAL P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276718-UD4P20G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UD4P20G-S08-R CAD Model

Description

The UD4P20G-S08-R is a Trench Schottky Barrier Rectifier manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for high-efficiency rectification in various power supply and energy management applications. This device features a low forward voltage drop and fast switching speed, minimizing power losses and enhancing overall system performance. It's particularly suitable for applications requiring high current density and low reverse leakage.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • DC-DC Converters
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness and reliability in demanding applications.
  • Fast Switching Speed: Minimizes switching losses and enhances high-frequency performance.
  • Low Reverse Leakage Current: Improves efficiency and reduces standby power consumption.
  • Trench Schottky Technology: Provides superior performance compared to traditional Schottky diodes.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • High Efficiency: Low forward voltage drop and fast switching speed minimize power losses.
  • Reliable Operation: High surge current capability ensures robustness and longevity.
  • Compact Design: Available in a small surface-mount package for space-constrained applications.
  • Improved Thermal Performance: Reduces heat generation and enhances reliability.
  • Environmentally Compliant: Meets RoHS standards for environmental protection.

Additional Details

The UD4P20G-S08-R features a forward voltage drop typically around 0.4V to 0.6V at the rated forward current, which significantly reduces power dissipation compared to standard diodes. Its fast switching speed allows for efficient operation at high frequencies, minimizing switching losses and enabling smaller and lighter power supply designs. The device is typically packaged in an SO-8 package, which offers excellent thermal performance and is suitable for surface-mount assembly. The peak repetitive reverse voltage (VRRM) is typically 20V, and the average forward current (IF(AV)) is 4A. This rectifier is particularly well-suited for applications where efficiency and thermal management are critical. It is also beneficial in battery-powered devices to maximize battery life. The UD4P20G-S08-R is designed to operate over a wide temperature range, ensuring reliable performance in various environments. By using the UD4P20G-S08-R, designers can achieve high efficiency, compact design, and reliable operation in their power conversion circuits.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess